Bipolar (BJT) Transistor NPN 200V 5A 1.2W Through Hole TO-39 (TO-205AD)
TRANS NPN 200V 5A TO39
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5666S-ND | 2N5666S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |