Bipolar (BJT) Transistor PNP 80V 1mA 1.16W Surface Mount U3
TRANS PNP 80V 2A U3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5151U3-ND | 2N5151U3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |