Newport MKS XYZ Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 460PD-XYZ

Description
The 460PD-XYZ Peg-Joining 3-Axis (XYZ) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages. The 460PD-XYZ incorporates an 80 TPI drive screw for precision positioning, 0.5 inch (12.7 mm) of travel, an integral locking mechanism, and our patented peg joining system for flexible modularity. Our innovative peg joining system makes connecting these stages together very simple. Secure assembly is accomplished by screwing the pegs into threaded holes, placing a stage on the protruding pegs, and tightening two setscrews on the side of the stage. Stage stacks can easily be disassembled and reassembled into many configurations. The pegs can also be positioned at various locations on the stage for stable offset assemblies. Each stage has four through holes for additional mounting flexibility and is supplied with two peg screws and four low-profile screws. The 460PD Series Dovetail Stages are completely compatible with our 460P Series Modular Ball Bearing Linear Stages. They are the same size and can be joined together with the identical peg joining system.
Request a Quote
Description
The 460PD-XYZ Peg-Joining 3-Axis (XYZ) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages. The 460PD-XYZ incorporates an 80 TPI drive screw for precision positioning, 0.5 inch (12.7 mm) of travel, an integral locking mechanism, and our patented peg joining system for flexible modularity. Our innovative peg joining system makes connecting these stages together very simple. Secure assembly is accomplished by screwing the pegs into threaded holes, placing a stage on the protruding pegs, and tightening two setscrews on the side of the stage. Stage stacks can easily be disassembled and reassembled into many configurations. The pegs can also be positioned at various locations on the stage for stable offset assemblies. Each stage has four through holes for additional mounting flexibility and is supplied with two peg screws and four low-profile screws. The 460PD Series Dovetail Stages are completely compatible with our 460P Series Modular Ball Bearing Linear Stages. They are the same size and can be joined together with the identical peg joining system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XYZ Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 - 460PD-XYZ - Newport MKS
Irvine, CA, United States
XYZ Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20
460PD-XYZ
XYZ Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 460PD-XYZ
The 460PD-XYZ Peg-Joining 3-Axis (XYZ) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages. The 460PD-XYZ incorporates an 80 TPI drive screw for precision positioning, 0.5 inch (12.7 mm) of travel, an integral locking mechanism, and our patented peg joining system for flexible modularity. Our innovative peg joining system makes connecting these stages together very simple. Secure assembly is accomplished by screwing the pegs into threaded holes, placing a stage on the protruding pegs, and tightening two setscrews on the side of the stage. Stage stacks can easily be disassembled and reassembled into many configurations. The pegs can also be positioned at various locations on the stage for stable offset assemblies. Each stage has four through holes for additional mounting flexibility and is supplied with two peg screws and four low-profile screws. The 460PD Series Dovetail Stages are completely compatible with our 460P Series Modular Ball Bearing Linear Stages. They are the same size and can be joined together with the identical peg joining system.

The 460PD-XYZ Peg-Joining 3-Axis (XYZ) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages. The 460PD-XYZ incorporates an 80 TPI drive screw for precision positioning, 0.5 inch (12.7 mm) of travel, an integral locking mechanism, and our patented peg joining system for flexible modularity.
Our innovative peg joining system makes connecting these stages together very simple. Secure assembly is accomplished by screwing the pegs into threaded holes, placing a stage on the protruding pegs, and tightening two setscrews on the side of the stage. Stage stacks can easily be disassembled and reassembled into many configurations. The pegs can also be positioned at various locations on the stage for stable offset assemblies. Each stage has four through holes for additional mounting flexibility and is supplied with two peg screws and four low-profile screws.
The 460PD Series Dovetail Stages are completely compatible with our 460P Series Modular Ball Bearing Linear Stages. They are the same size and can be joined together with the identical peg joining system.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 460PD-XYZ
Product Name XYZ Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, ULTRAlign, 0.5 in., Right-Handed, 8-32 and 1/4-20 - 562-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Piezo Linear Stage, 1.0 in. Travel, Crossed Roller Bearings - 9067-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, Compact, Dovetail, 9.5 mm Travel, 43 N Load, M4 - M-MT-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.3740 inch (9.5 mm)
Device Type Dovetail Slide
View Details