ifm electronic gmbh Temperature transmitter TA2603

Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Precise analogue output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet
Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Precise analogue output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA2603 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA2603
Temperature transmitter TA2603
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Precise analogue output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
  • High precision across the entire temperature measurement range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • Precise analogue output and user-friendly communication via IO-Link
  • High protection rating for the requirements of harsh industrial environments
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature transmitter - TA2603 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TA2603
Temperature transmitter TA2603
High precision across the entire temperature measurement range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Precise analog output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High precision across the entire temperature measurement range
  • Fast response dynamics and very short power-on delay time
  • Robust stainless steel housing with high pressure resistance
  • Precise analog output and user-friendly communication via IO-Link
  • High protection rating for the requirements of harsh industrial environments
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature transmitter ifm efector TA2603 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature transmitter ifm efector TA2603
Temperature transmitter ifm efector TA2603
The temperature transmitter TA2603 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 25 mm and a measuring range of -58-302 °F and 0-300 °F factory setting, which can be adjusted via IO-Link. The electronic temperature sensor TA2603 convinces with high mechanical stability and a high pressure resistance up to 300 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA2603 with process connection 1/4" NPT male is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

The temperature transmitter TA2603 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 25 mm and a measuring range of -58-302 °F and 0-300 °F factory setting, which can be adjusted via IO-Link. The electronic temperature sensor TA2603 convinces with high mechanical stability and a high pressure resistance up to 300 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA2603 with process connection 1/4" NPT male is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TA2603 TA2603
Product Name Temperature transmitter Temperature transmitter Temperature transmitter ifm efector TA2603
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Digital or Analog Display Digital or Analog Display
Reference Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 2207154 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details