ifm electronic gmbh Temperature transmitter TA2405

Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
Request a Quote
Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA2405 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA2405
Temperature transmitter TA2405
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
  • High precision across the entire temperature measurement range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • High protection rating for the requirements of harsh industrial environments
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature transmitter - TA2405 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TA2405
Temperature transmitter TA2405
High precision across the entire temperature measurement range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance High protection rating for the requirements of harsh industrial environments Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High precision across the entire temperature measurement range
  • Fast response dynamics and very short power-on delay time
  • Robust stainless steel housing with high pressure resistance
  • High protection rating for the requirements of harsh industrial environments
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TA2405 TA2405
Product Name Temperature transmitter Temperature transmitter
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Digital or Analog Display Digital or Analog Display
Reference Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-02 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 3630238 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance Pt100
View Details