ifm electronic gmbh Temperature transmitter TU4707

Description
High precision across the entire temperature measurement range AMP connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote
Description
High precision across the entire temperature measurement range AMP connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TU4707 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TU4707
Temperature transmitter TU4707
High precision across the entire temperature measurement range AMP connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
  • High precision across the entire temperature measurement range
  • AMP connector for the fast and easy connection to the on-board system
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • High protection rating for the requirements of mobile machines
Supplier's Site
Temperature transmitter - TU4707 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TU4707
Temperature transmitter TU4707
High precision across the entire temperature measurement range AMP connector for the fast and easy connection to the on-board system Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection rating for the requirements of mobile machines View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High precision across the entire temperature measurement range
  • AMP connector for the fast and easy connection to the on-board system
  • Fast response dynamics and very short power-on delay time
  • Robust stainless steel housing with high pressure resistance
  • Protection rating for the requirements of mobile machines

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TU4707 TU4707
Product Name Temperature transmitter Temperature transmitter
Output Analog Voltage (e.g. 1-5 Vdc) Analog Voltage (e.g. 1-5 Vdc)
Unlock Full Specs
to access all available technical data

Similar Products

Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details