ifm electronic gmbh Temperature transmitter TAA131

Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating With AS-i interface High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: TA3115 + AC5225 Product comparison: TAA131 / TA3115 When selecting an alternative article and accessories please note that technical data may differ!
Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating With AS-i interface High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: TA3115 + AC5225 Product comparison: TAA131 / TA3115 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TAA131 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TAA131
Temperature transmitter TAA131
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating With AS-i interface High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: TA3115 + AC5225 Product comparison: TAA131 / TA3115 When selecting an alternative article and accessories please note that technical data may differ!
  • High precision across the entire temperature measurement range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • With AS-i interface
  • High protection rating for the requirements of harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: TA3115 + AC5225 Product comparison: TAA131 / TA3115 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category RTD Temperature Transmitters
Product Number TAA131
Product Name Temperature transmitter
Features Digital or Analog Display
Unlock Full Specs
to access all available technical data

Similar Products

Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 2701737 - RS Components, Ltd.
Specs
Reference Resistance RTD, Thermocouple
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details