ifm electronic gmbh Temperature transmitter TA2842

Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time High precision across the entire temperature measurement range Robust stainless steel housing with high protection rating and high pressure rating User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time High precision across the entire temperature measurement range Robust stainless steel housing with high protection rating and high pressure rating User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA2842 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA2842
Temperature transmitter TA2842
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time High precision across the entire temperature measurement range Robust stainless steel housing with high protection rating and high pressure rating User-friendly communication and parameterisation via IO-Link
  • Hygienic design for the requirements of the food and beverage industry
  • Particularly good response dynamics and very short power-on delay time
  • High precision across the entire temperature measurement range
  • Robust stainless steel housing with high protection rating and high pressure rating
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Temperature transmitter - TA2842 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TA2842
Temperature transmitter TA2842
Hygienic design for the requirements of the food and beverage industry Fast response dynamics and very short power-on delay time High precision across the entire temperature measurement range Robust stainless steel housing with high protection rating and high pressure resistance User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Hygienic design for the requirements of the food and beverage industry
  • Fast response dynamics and very short power-on delay time
  • High precision across the entire temperature measurement range
  • Robust stainless steel housing with high protection rating and high pressure resistance
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TA2842 TA2842
Product Name Temperature transmitter Temperature transmitter
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Reference Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Temperature Transmitters - 8275423 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details