ifm electronic gmbh Temperature transmitter TAA431

Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating With AS-i interface High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: TA2531 + AC5225 Product comparison: TAA431 / TA2531 When selecting an alternative article and accessories please note that technical data may differ!
Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating With AS-i interface High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: TA2531 + AC5225 Product comparison: TAA431 / TA2531 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TAA431 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TAA431
Temperature transmitter TAA431
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating With AS-i interface High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: TA2531 + AC5225 Product comparison: TAA431 / TA2531 When selecting an alternative article and accessories please note that technical data may differ!
  • High precision across the entire temperature measurement range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • With AS-i interface
  • High protection rating for the requirements of harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: TA2531 + AC5225 Product comparison: TAA431 / TA2531 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category RTD Temperature Transmitters
Product Number TAA431
Product Name Temperature transmitter
Features Digital or Analog Display
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitters - 7967127 - RS Components, Ltd.
Specs
Reference Resistance Potentiometer
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details