ifm electronic gmbh Temperature transmitter with drift detection TAD081

Description
Hygienic design for the requirements of the food and beverage industry Precise scalable analogue output and high precision over the whole temperature range With diagnostic output for drift and fault monitoring High process safety due to self-monitoring Including free 5-point calibration certificate. User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Hygienic design for the requirements of the food and beverage industry Precise scalable analogue output and high precision over the whole temperature range With diagnostic output for drift and fault monitoring High process safety due to self-monitoring Including free 5-point calibration certificate. User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter with drift detection - TAD081 - ifm electronic gmbh
Essen, Germany
Temperature transmitter with drift detection
TAD081
Temperature transmitter with drift detection TAD081
Hygienic design for the requirements of the food and beverage industry Precise scalable analogue output and high precision over the whole temperature range With diagnostic output for drift and fault monitoring High process safety due to self-monitoring Including free 5-point calibration certificate. User-friendly communication and parameterisation via IO-Link
  • Hygienic design for the requirements of the food and beverage industry
  • Precise scalable analogue output and high precision over the whole temperature range
  • With diagnostic output for drift and fault monitoring
  • High process safety due to self-monitoring
  • Including free 5-point calibration certificate.
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Temperature transmitter with drift detection - TAD081 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter with drift detection
TAD081
Temperature transmitter with drift detection TAD081
Hygienic design for the requirements of the food and beverage industry Precise scalable analog output and high precision over the whole temperature range With diagnostic output for drift and fault monitoring High process safety due to self-monitoring Including free 5-point calibration certificate. User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Hygienic design for the requirements of the food and beverage industry
  • Precise scalable analog output and high precision over the whole temperature range
  • With diagnostic output for drift and fault monitoring
  • High process safety due to self-monitoring
  • Including free 5-point calibration certificate.
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TAD081 TAD081
Product Name Temperature transmitter with drift detection Temperature transmitter with drift detection
Output Analog Current (Typical 4-20 mA); Relay or Switch Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Reference Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitters - 458745 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details