ifm electronic gmbh Temperature transmitter with display TD2913

Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet
Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter with display - TD2913 - ifm electronic gmbh
Essen, Germany
Temperature transmitter with display
TD2913
Temperature transmitter with display TD2913
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
  • Hygienic design for the requirements of the food and beverage industry
  • Particularly good response dynamics and very short power-on delay time
  • Clearly visible 4-digit LED display
  • High protection and pressure rating
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature Transmitter with Display - TD2913 - ifm efector inc.
Malvern, PA, United States
Temperature Transmitter with Display
TD2913
Temperature Transmitter with Display TD2913
Hygienic design for the requirements of the food and beverage industry Fast response dynamics and very short power-on delay time Clearly visible numerical display High protection and pressure rating Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Hygienic design for the requirements of the food and beverage industry
  • Fast response dynamics and very short power-on delay time
  • Clearly visible numerical display
  • High protection and pressure rating
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature transmitter ifm efector TD2913 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature transmitter ifm efector TD2913
Temperature transmitter ifm efector TD2913
The TD2913 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2913 sanitary temperature sensor with superior protection rating IP67/68/69K features a Pt1000 measuring element. The unit has a 2" triclamp process connection. The TD2913 temperature sensor with M12 connector is the optimum solution for temperature monitoring in sanitary applications. FDA and 3A approved.

The TD2913 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2913 sanitary temperature sensor with superior protection rating IP67/68/69K features a Pt1000 measuring element. The unit has a 2" triclamp process connection. The TD2913 temperature sensor with M12 connector is the optimum solution for temperature monitoring in sanitary applications. FDA and 3A approved.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TD2913 TD2913
Product Name Temperature transmitter with display Temperature Transmitter with Display Temperature transmitter ifm efector TD2913
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Digital or Analog Display Digital or Analog Display
Reference Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
2-Wire Programmable Transmitter Din Rail Universal - 6331A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Configurable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Lead Wires
View Details