ifm electronic gmbh Temperature transmitter with display TD2933

Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet
Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter with display - TD2933 - ifm electronic gmbh
Essen, Germany
Temperature transmitter with display
TD2933
Temperature transmitter with display TD2933
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
  • Hygienic design for the requirements of the food and beverage industry
  • Particularly good response dynamics and very short power-on delay time
  • Clearly visible 4-digit LED display
  • High protection and pressure rating
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature Transmitter with Display - TD2933 - ifm efector inc.
Malvern, PA, United States
Temperature Transmitter with Display
TD2933
Temperature Transmitter with Display TD2933
Hygienic design for the requirements of the food and beverage industry Fast response dynamics and very short power-on delay time Clearly visible numerical display High protection and pressure rating Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Hygienic design for the requirements of the food and beverage industry
  • Fast response dynamics and very short power-on delay time
  • Clearly visible numerical display
  • High protection and pressure rating
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature transmitter ifm efector TD2933 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature transmitter ifm efector TD2933
Temperature transmitter ifm efector TD2933
The TD2933 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2933 sanitary temperature sensor with superior protection rating IP67/68/69K features a Pt1000 measuring element. The unit has a 2" triclamp process connection. The TD2933 temperature sensor with M12 connector is the optimum solution for temperature monitoring in sanitary applications. FDA and 3A approved.

The TD2933 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2933 sanitary temperature sensor with superior protection rating IP67/68/69K features a Pt1000 measuring element. The unit has a 2" triclamp process connection. The TD2933 temperature sensor with M12 connector is the optimum solution for temperature monitoring in sanitary applications. FDA and 3A approved.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TD2933 TD2933
Product Name Temperature transmitter with display Temperature Transmitter with Display Temperature transmitter ifm efector TD2933
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Digital or Analog Display Digital or Analog Display
Reference Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Temperature Transmitters - 2701738 - RS Components, Ltd.
Specs
Reference Resistance RTD, Thermocouple, Potentiometer
View Details