ifm electronic gmbh Temperature transmitter with display TD2943

Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet
Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter with display - TD2943 - ifm electronic gmbh
Essen, Germany
Temperature transmitter with display
TD2943
Temperature transmitter with display TD2943
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
  • Hygienic design for the requirements of the food and beverage industry
  • Particularly good response dynamics and very short power-on delay time
  • Clearly visible 4-digit LED display
  • High protection and pressure rating
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature Transmitter with Display - TD2943 - ifm efector inc.
Malvern, PA, United States
Temperature Transmitter with Display
TD2943
Temperature Transmitter with Display TD2943
Hygienic design for the requirements of the food and beverage industry Fast response dynamics and very short power-on delay time Clearly visible numerical display High protection and pressure rating Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Hygienic design for the requirements of the food and beverage industry
  • Fast response dynamics and very short power-on delay time
  • Clearly visible numerical display
  • High protection and pressure rating
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature transmitter ifm efector TD2943 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature transmitter ifm efector TD2943
Temperature transmitter ifm efector TD2943
The TD2943 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2943 sanitary temperature sensor with superior protection rating IP67/68/69K features a Pt1000 measuring element. The unit has a 2" triclamp process connection. The TD2943 temperature sensor with M12 connector is the optimum solution for temperature monitoring in sanitary applications. FDA and 3A approved.

The TD2943 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2943 sanitary temperature sensor with superior protection rating IP67/68/69K features a Pt1000 measuring element. The unit has a 2" triclamp process connection. The TD2943 temperature sensor with M12 connector is the optimum solution for temperature monitoring in sanitary applications. FDA and 3A approved.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TD2943 TD2943
Product Name Temperature transmitter with display Temperature Transmitter with Display Temperature transmitter ifm efector TD2943
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Digital or Analog Display Digital or Analog Display
Reference Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 458742 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
Operating Temperature 86 to ? F (30 to ? C)
View Details