ifm electronic gmbh Temperature transmitter TA3313

Description
High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote Datasheet
Description
High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA3313 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA3313
Temperature transmitter TA3313
High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
  • High precision across the entire temperature measurement range
  • Wide operating temperature range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • High protection rating for the requirements of mobile machines
Supplier's Site
Temperature transmitter - TA3313 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TA3313
Temperature transmitter TA3313
High precision across the entire temperature measurement range Wide operating temperature range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection rating for the requirements of mobile machines View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High precision across the entire temperature measurement range
  • Wide operating temperature range
  • Fast response dynamics and very short power-on delay time
  • Robust stainless steel housing with high pressure resistance
  • Protection rating for the requirements of mobile machines

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature transmitter ifm efector TA3313 - TA-050FLEN14-A-ZVG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature transmitter ifm efector TA3313 - TA-050FLEN14-A-ZVG/US
Temperature transmitter ifm efector TA3313 - TA-050FLEN14-A-ZVG/US
The temperature transmitter TA3313 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 50 mm. TA3313 also offers a measuring range of 0-300 °F. The electronic temperature sensor TA3313 features mechanical stability and a high pressure rating up to 400 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA3313 with process connection 1/2" NPT is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

The temperature transmitter TA3313 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 50 mm. TA3313 also offers a measuring range of 0-300 °F. The electronic temperature sensor TA3313 features mechanical stability and a high pressure rating up to 400 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA3313 with process connection 1/2" NPT is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TA3313 TA3313
Product Name Temperature transmitter Temperature transmitter Temperature transmitter ifm efector TA3313 - TA-050FLEN14-A-ZVG/US
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Reference Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Sensed Temperature -0.4000 to 300 F (-18 to 149 C) -0.4000 to 300 F (-18 to 149 C) -0.4000 to 300 F (-18 to 149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1756334 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details