ifm electronic gmbh Temperature transmitter TA3633

Description
High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote Datasheet
Description
High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA3633 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA3633
Temperature transmitter TA3633
High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
  • High precision across the entire temperature measurement range
  • Wide operating temperature range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • High protection rating for the requirements of mobile machines
Supplier's Site
Temperature transmitter - TA3633 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TA3633
Temperature transmitter TA3633
High precision across the entire temperature measurement range Wide operating temperature range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection rating for the requirements of mobile machines From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High precision across the entire temperature measurement range
  • Wide operating temperature range
  • Fast response dynamics and very short power-on delay time
  • Robust stainless steel housing with high pressure resistance
  • Protection rating for the requirements of mobile machines

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature transmitter ifm efector TA3633 - TA-100FLEN12-A-ZVG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature transmitter ifm efector TA3633 - TA-100FLEN12-A-ZVG/US
Temperature transmitter ifm efector TA3633 - TA-100FLEN12-A-ZVG/US
The temperature transmitter TA3633 - TA-100FLEN12-A-ZVG/U S from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP68/IP69K has an installation length of 100 mm. TA3633 - TA-100FLEN12-A-ZVG/U S also offers a measuring range of 0-300 °F and a factory setting od 0-300 °F, The electronic temperature sensor TA3633 - TA-100FLEN12-A-ZVG/U S convinces with high mechanical stability and a high pressure resistance up to 300 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA3633 - TA-100FLEN12-A-ZVG/U S with process connection 1/2" NPT is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

The temperature transmitter TA3633 - TA-100FLEN12-A-ZVG/US from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP68/IP69K has an installation length of 100 mm. TA3633 - TA-100FLEN12-A-ZVG/US also offers a measuring range of 0-300 °F and a factory setting od 0-300 °F, The electronic temperature sensor TA3633 - TA-100FLEN12-A-ZVG/US convinces with high mechanical stability and a high pressure resistance up to 300 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA3633 - TA-100FLEN12-A-ZVG/US with process connection 1/2" NPT is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TA3633 TA3633
Product Name Temperature transmitter Temperature transmitter Temperature transmitter ifm efector TA3633 - TA-100FLEN12-A-ZVG/US
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Reference Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Sensed Temperature -0.4000 to 300 F (-18 to 149 C) -0.4000 to 300 F (-18 to 149 C) -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 8275423 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details