ifm electronic gmbh Temperature transmitter TU5105

Description
High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote
Description
High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TU5105 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TU5105
Temperature transmitter TU5105
High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of mobile machines
  • High precision across the entire temperature measurement range
  • DEUTSCH connector for the fast and easy connection to the on-board system
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • High protection rating for the requirements of mobile machines
Supplier's Site
Temperature transmitter - TU5105 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TU5105
Temperature transmitter TU5105
High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection rating for the requirements of mobile machines From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High precision across the entire temperature measurement range
  • DEUTSCH connector for the fast and easy connection to the on-board system
  • Fast response dynamics and very short power-on delay time
  • Robust stainless steel housing with high pressure resistance
  • Protection rating for the requirements of mobile machines

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TU5105 TU5105
Product Name Temperature transmitter Temperature transmitter
Output Analog Voltage (e.g. 1-5 Vdc) Analog Voltage (e.g. 1-5 Vdc)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Temperature Transmitters - 3630216 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance Pt100
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details