ifm electronic gmbh Temperature transmitter TA2613

Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Precise analogue output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet
Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Precise analogue output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA2613 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA2613
Temperature transmitter TA2613
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Precise analogue output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
  • High precision across the entire temperature measurement range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • Precise analogue output and user-friendly communication via IO-Link
  • High protection rating for the requirements of harsh industrial environments
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature transmitter - TA2613 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TA2613
Temperature transmitter TA2613
High precision across the entire temperature measurement range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Precise analog output and user-friendly communication via IO-Link High protection rating for the requirements of harsh industrial environments Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High precision across the entire temperature measurement range
  • Fast response dynamics and very short power-on delay time
  • Robust stainless steel housing with high pressure resistance
  • Precise analog output and user-friendly communication via IO-Link
  • High protection rating for the requirements of harsh industrial environments
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature transmitter ifm efector TA2613 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature transmitter ifm efector TA2613
Temperature transmitter ifm efector TA2613
The temperature transmitter TA2613 from ifm efector has an analog output of 4-20 mA. The temperature transmitter with a superior protection rating of IP67/IP68/IP69K has an installation length of 50 mm and a measuring range of Measuring range -58-302 °F, which can be adjusted via IO-Link. The electronic temperature sensor TA2613 convinces with high mechanical stability and a high pressure resistance up to 400 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA2613 with process connection 1/4" NPT is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

The temperature transmitter TA2613 from ifm efector has an analog output of 4-20 mA. The temperature transmitter with a superior protection rating of IP67/IP68/IP69K has an installation length of 50 mm and a measuring range of Measuring range -58-302 °F, which can be adjusted via IO-Link. The electronic temperature sensor TA2613 convinces with high mechanical stability and a high pressure resistance up to 400 bar. The special design of the tip results in excellent response times of T05 = 1 s and T09 = 3 s. The electronic temperature transmitter TA2613 with process connection 1/4" NPT is suitable for all precise and rapid processes in machinery- and plant engineering, in refrigeration and HVAC as well as in mobile applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TA2613 TA2613
Product Name Temperature transmitter Temperature transmitter Temperature transmitter ifm efector TA2613
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Digital or Analog Display Digital or Analog Display
Reference Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitters - 1756340 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details