ifm electronic gmbh Temperature transmitter TA1321

Description
Very fast response time < 0.25 / < 1s Free 3-point factory certificate available online High measuring range: -50...200°C Precise analogue output and user-friendly communication via IO-Link
Request a Quote
Description
Very fast response time < 0.25 / < 1s Free 3-point factory certificate available online High measuring range: -50...200°C Precise analogue output and user-friendly communication via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA1321 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA1321
Temperature transmitter TA1321
Very fast response time < 0.25 / < 1s Free 3-point factory certificate available online High measuring range: -50...200°C Precise analogue output and user-friendly communication via IO-Link
  • Very fast response time < 0.25 / < 1s
  • Free 3-point factory certificate available online
  • High measuring range: -50...200°C
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature transmitter - TA1321 - ifm efector inc.
Malvern, PA, United States
Temperature transmitter
TA1321
Temperature transmitter TA1321
Very short response time < 0.25 / < 1s Free 3-point factory certificate available online High measuring range: -50...200°C Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very short response time < 0.25 / < 1s
  • Free 3-point factory certificate available online
  • High measuring range: -50...200°C
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TA1321 TA1321
Product Name Temperature transmitter Temperature transmitter
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Reference Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 1368673 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details