ifm electronic gmbh Temperature transmitter TA2107

Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
Description
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter - TA2107 - ifm electronic gmbh
Essen, Germany
Temperature transmitter
TA2107
Temperature transmitter TA2107
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating for the requirements of harsh industrial environments Precise analogue output and user-friendly communication via IO-Link
  • High precision across the entire temperature measurement range
  • Particularly good response dynamics and very short power-on delay time
  • Robust stainless steel housing with very high pressure rating
  • High protection rating for the requirements of harsh industrial environments
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category RTD Temperature Transmitters
Product Number TA2107
Product Name Temperature transmitter
Output Analog Current (Typical 4-20 mA)
Features Digital or Analog Display
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitters - 7966963 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details