ifm electronic gmbh Temperature transmitter with display TD2271

Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote
Description
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature transmitter with display - TD2271 - ifm electronic gmbh
Essen, Germany
Temperature transmitter with display
TD2271
Temperature transmitter with display TD2271
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure rating Precise analogue output and user-friendly communication via IO-Link
  • Hygienic design for the requirements of the food and beverage industry
  • Particularly good response dynamics and very short power-on delay time
  • Clearly visible 4-digit LED display
  • High protection and pressure rating
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Temperature Transmitter with Display - TD2271 - ifm efector inc.
Malvern, PA, United States
Temperature Transmitter with Display
TD2271
Temperature Transmitter with Display TD2271
Hygienic design for the requirements of the food and beverage industry Fast response dynamics and very short power-on delay time Clearly visible numerical display High protection and pressure rating Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Hygienic design for the requirements of the food and beverage industry
  • Fast response dynamics and very short power-on delay time
  • Clearly visible numerical display
  • High protection and pressure rating
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TD2271 TD2271
Product Name Temperature transmitter with display Temperature Transmitter with Display
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Digital or Analog Display Digital or Analog Display
Reference Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitters - 458742 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
Operating Temperature 86 to ? F (30 to ? C)
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details