Galco Industrial Electronics Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3
Product Name Notes
15A DPDT Socket/DIN Relay,Full,24VAC
15A SPDT Socket/DIN Relay,Full,24VAC
4 analog input expansion module (0-10v o
Alternating Relay, Local or Remote,
Coil: 24VAC/DC, 120VAC, Contact:
ctl rl 10A FR B 2NO2NC 24VDC
Enclosed Relay, SPDT, 20A, w/HOA
Enclosed Relay,SPDT,10A,
END BRACKET 9708 / 2S 35/V0
iSmart Intelligent Relay - V4, 110-240VA
LOGIC RELAY, 24VDC INPUT
MINI ctl rl 10A FR A 4NO 24VDC
Open Style Power Relays/DPDT 40 Amp
Phase Monitoring Relay, 208/240VAC,
PUMP SEAL FAILURE RELAY, 120V DUAL
PUMP SEAL FAILURE RELAY, 120V
RELAY, DPDT, 3A, 120VAC COIL, 8 PIN
RELAY, DPDT, 3A, 24VAC COIL, WITH
Relay, DPDT, 3A, 24VAC COIL
RELAY, DPDT, 3A, 24VDC COIL, WITH
Relay, DPDT, 3A, 24VDC Coilc, with
RELAY, DPDT, 3A, 24VDC, LATCHING
RELAY, DPDT, 3A, 24VDC, PCB MOUNT
Relay, DPDT, 3A, 24VDC, W/ Indicator
Relay, DPDT, 3A, 24VDC
RELAY, DPDT, 3A, 48VDC, LATCHING,
Relay
SCREW TBR 6A SPDT - 24VAC/DC - Gold
SCREW TBR 6A SPDT - 24VDC
Solid State Relay, 55A, 575V, 3Ph,
TB RELAY 24VDC - SPDT
Temp/Seal Leak Relay, 120VAC,
Three Phase Voltage Relay, 208/240V,
VOLTAGE BAND RELAY 120VAC, 10A DPDT,
VOLTAGE BAND RELAY 120VAC, SPDT,
Voltage Band Relay, 240VAC, SPDT 15A
Voltage Band Relay, 24VDC, 10A DPDT
Voltage Band Relay, 24VDC, SPDT 15A
Voltage Monitoring Relay, 120VAC,
Voltage Monitoring Relay, 12VDC,
Voltage Monitoring Relay, 240VAC
Voltage Monitoring Relay, 24VDC,
Zero Speed Switch/Relay, 120VAC,

<< Prev