Macromatic Industrial Controls, Inc. Volt Monitoring Relay, 240Vac; Product Range Macromatic Controls VAKP240A

Description
VOLT MONITORING RELAY, 240VAC; Product Range:VAKP Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Power Consumption:3VARoHS Compliant: Yes
Datasheet
Description
VOLT MONITORING RELAY, 240VAC; Product Range:VAKP Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Power Consumption:3VARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Monitoring Relay, 240Vac; Product Range Macromatic Controls - 56Y1382 - Newark, An Avnet Company
Chicago, IL, United States
Volt Monitoring Relay, 240Vac; Product Range Macromatic Controls
56Y1382
Volt Monitoring Relay, 240Vac; Product Range Macromatic Controls 56Y1382
VOLT MONITORING RELAY, 240VAC; Product Range:VAKP Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Power Consumption:3VARoHS Compliant: Yes

VOLT MONITORING RELAY, 240VAC; Product Range:VAKP Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Power Consumption:3VARoHS Compliant: Yes

Supplier's Site Datasheet
Protection Relays & Systems - VAKP240A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
VAKP240A
Protection Relays & Systems VAKP240A
VOLTAGE MONITOR

VOLTAGE MONITOR

Buy Now Datasheet
MCRM Protection Relays - VAKP240A - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Protection Relays
VAKP240A
MCRM Protection Relays VAKP240A
Voltage Monitoring Relay, 240VAC

Voltage Monitoring Relay, 240VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Galco Industrial Electronics
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 56Y1382 VAKP240A VAKP240A
Product Name Volt Monitoring Relay, 240Vac; Product Range Macromatic Controls Protection Relays & Systems MCRM Protection Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202682400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
TO-5/.100 Grid Relays - 1-1617600-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details