Macromatic Industrial Controls, Inc. Relay, Voltage Sensing, Spdt, 120Vac; Product Range Macromatic Controls VWKE120A

Description
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:-; Contact Configuration:SPDT; Relay Mounting:DIN Rail; Supply Voltage Max:120VAC; Power Consumption:3VA; Approvals & Standards:-; Contact Current AC Max:16A; Depth:64mm RoHS Compliant: Yes
Datasheet
Description
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:-; Contact Configuration:SPDT; Relay Mounting:DIN Rail; Supply Voltage Max:120VAC; Power Consumption:3VA; Approvals & Standards:-; Contact Current AC Max:16A; Depth:64mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Macromatic Controls - 71R4994 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Macromatic Controls
71R4994
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Macromatic Controls 71R4994
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:-; Contact Configuration:SPDT; Relay Mounting:DIN Rail; Supply Voltage Max:120VAC; Power Consumption:3VA; Approvals & Standards:-; Contact Current AC Max:16A; Depth:64mm RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:-; Contact Configuration:SPDT; Relay Mounting:DIN Rail; Supply Voltage Max:120VAC; Power Consumption:3VA; Approvals & Standards:-; Contact Current AC Max:16A; Depth:64mm RoHS Compliant: Yes

Supplier's Site Datasheet
MCRM Protection Relays - VWKE120A - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Protection Relays
VWKE120A
MCRM Protection Relays VWKE120A
VOLTAGE BAND RELAY 120VAC, SPDT,

VOLTAGE BAND RELAY 120VAC, SPDT,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electromechanical Relays Electromechanical Relays
Product Number 71R4994 VWKE120A
Product Name Relay, Voltage Sensing, Spdt, 120Vac; Product Range Macromatic Controls MCRM Protection Relays
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553482300020 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details