The Relay, Voltage Sensing, DPDT, 12VDC from Macromatic Controls is designed to monitor AC single phase and DC voltages, providing protection against over and under voltage conditions. It features user-adjustable pick-up voltage settings ranging from 85-115% of the nominal voltage, with a fixed drop-out voltage set at 95% of the pick-up setting. The relay includes an adjustable time delay on drop-out, which can be set between 0.5 to 10 seconds. This relay has a compact plug-in design that utilizes an industry-standard 8-pin octal socket and offers 10A DPDT output contacts. It operates effectively within a temperature range of -28°C to 55°C and has a mechanical life of 10 million operations, with a full load life of 100,000 operations. The relay is suitable for applications requiring voltage monitoring and control, making it a viable option for engineers needing reliable voltage sensing solutions.
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value.
The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).
Voltage Monitoring Relay, 12VDC,
RELAY, VOLTAGE SENSING, DPDT, 12VDC; Product Range:VA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC RoHS Compliant: Yes
| Macromatic Industrial Controls, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | VAKP012D | VAKP012D | 43K4405 |
| Product Name | Voltage Monitor Relays - VMKP Series | MCRM Protection Relays | Relay, Voltage Sensing, Dpdt, 12Vdc; Product Range Macromatic Controls |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage | ||
| Protective Functions | Time Delay | ||
| Features | Automatic Reset; Sealed Relay; Visual Indicator | Voltage Sensitive | |
| Approvals | UL, RU | RoHS | |
| Operating Temp | -18.4 to 131 F (-28 to 55 C) |