Macromatic Industrial Controls, Inc. Voltage Band Relays - VW Series VWKP024D

Description
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.
Datasheet
Description
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Band Relays - VW Series - VWKP024D - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Voltage Band Relays - VW Series
VWKP024D
Voltage Band Relays - VW Series VWKP024D
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out.

When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Supplier's Site
Relay, Voltage Sensing, Dpdt, 24Vdc; Product Range Macromatic Controls - 43K4427 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 24Vdc; Product Range Macromatic Controls
43K4427
Relay, Voltage Sensing, Dpdt, 24Vdc; Product Range Macromatic Controls 43K4427
RELAY, VOLTAGE SENSING, DPDT, 24VDC; Product Range:VW Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, DPDT, 24VDC; Product Range:VW Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
MCRM Protection Relays - VWKP024D - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Protection Relays
VWKP024D
MCRM Protection Relays VWKP024D
Voltage Band Relay, 24VDC, 10A DPDT

Voltage Band Relay, 24VDC, 10A DPDT

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays
Product Number VWKP024D 43K4427 VWKP024D
Product Name Voltage Band Relays - VW Series Relay, Voltage Sensing, Dpdt, 24Vdc; Product Range Macromatic Controls MCRM Protection Relays
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Protective Functions Time Delay
Features Automatic Reset; Sealed Relay; Visual Indicator Voltage Sensitive
Approvals UL, RU RoHS
Operating Temp -18.4 to 131 F (-28 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553481105054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Protective Relays - 1-1618060-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
3 suppliers