Panasonic ST1-DC24V-F Power Relay
Panasonic ST1-DC24V-F Power Relay
General Purpose Relays 8A 24VDC 1FORMA/1FORMB PCB
RELAY GEN PURPOSE DPST 8A 24V
Relay;E-Mech;Gen Purp;SPST-NO, SPST-NC;Cur-Rtg 8A;Ctrl-V 24DC;PCB Mnt;Solder
RELAY, 5NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
RELAY, 5NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:5PST-N
| RS Components, Ltd. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 535931 | ST1-DC24V-F | ST1-DC24V-F | ST1-DC24V-F | 70158454 | 11N6019 |
| Product Name | Power Relays | PANS MISC | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPST-NO, SPST-NC;Cur-Rtg 8A;Ctrl-V 24DC;PCB Mnt;Solder | Relay, 5No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard | PCBoard; Through Hole | ||
| Approvals | RoHS | RoHS | UL, CSA, VDE | RoHS | ||
| Operating Temp | -40 F (-40 C) |