RELAY PLUG-IN DPDT 3A 24VDC
Relay Plug-In DPDT 3A 24VDC RoHS Compliant: Yes
Relay, DPDT, 3A, 24VDC, W/ Indicator
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RY2S-ULD-DC24V | 48K7509 | RY2S-ULD-DC24V |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay Plug-In Dpdt 3A 24Vdc Rohs Compliant Idec | IDEC General Purpose |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | ||
| Mounting | Socket or Plug-in Style; Socketable |