Macromatic Industrial Controls, Inc. MCRM Protection Relays SFP120C100

Description
PUMP SEAL FAILURE RELAY, 120V DUAL
Datasheet
Description
PUMP SEAL FAILURE RELAY, 120V DUAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCRM Protection Relays - SFP120C100 - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Protection Relays
SFP120C100
MCRM Protection Relays SFP120C100
PUMP SEAL FAILURE RELAY, 120V DUAL

PUMP SEAL FAILURE RELAY, 120V DUAL

Supplier's Site
Monitor - Relay Output - SFP120C100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
SFP120C100
Monitor - Relay Output SFP120C100
Seal Leakage 120VAC

Seal Leakage 120VAC

Buy Now Datasheet
Relay, Safety, Spst-No, 240Vac, 5A; Coil Voltage Macromatic Controls - 46P3261 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, 240Vac, 5A; Coil Voltage Macromatic Controls
46P3261
Relay, Safety, Spst-No, 240Vac, 5A; Coil Voltage Macromatic Controls 46P3261
RELAY, SAFETY, SPST-NO, 240VAC, 5A; Coil Voltage:120VAC; Contact Configuration:SPST-N O; Product Range:SFP Series; Relay Mounting:Socket; Contact Current:5A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:240V; IP Rating:- RoHS Compliant: Yes

RELAY, SAFETY, SPST-NO, 240VAC, 5A; Coil Voltage:120VAC; Contact Configuration:SPST-NO; Product Range:SFP Series; Relay Mounting:Socket; Contact Current:5A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:240V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Safety Relays
Product Number SFP120C100 SFP120C100 46P3261
Product Name MCRM Protection Relays Monitor - Relay Output Relay, Safety, Spst-No, 240Vac, 5A; Coil Voltage Macromatic Controls
Approvals RoHS
Unlock Full Specs
to access all available technical data