GMC-I GOSSEN-METRAWATT GMBH
Z225A -- CURRENT SENSOR 0 TO 1/100/ 1000 A AV (0.7% - 0.2%)
GMC-I Gossen-Metrawatt GmbH
Current sensor 0 to 1/100/ 1000 A AV (0.7% - 0.2%)
Z225A
Description
Product Highlights
0...1/100/1000 A-AV (0,7%...0,2%)
Description
Product Highlights
0...1/100/1000 A-AV (0,7%...0,2%)
Suppliers
Current sensor 0 to 1/100/ 1000 A AV (0.7% - 0.2%)
Z3512A
Product Highlights
0...1/100/1000 A-AV (0,7%...0,2%)
Product Highlights
- 0...1/100/1000 A-AV (0,7%...0,2%)
Supplier's Site
Technical Specifications
|
Product Category
|
Current Sensors |
|
Product Number
|
Z3512A |
|
Product Name
|
Current sensor 0 to 1/100/ 1000 A AV (0.7% - 0.2%) |
|
Current
|
0.0 to 1000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
Electrical Output
Voltage
View Details
3 suppliers
Allegro MicroSystems Inc.
Technology
Hall-Effect
Operating Temperature
-40 to 257 F (-40 to 125 C)
Current
0.0 to 400 amps
View Details
3 suppliers
Current Type
DC Current
Technology
Shunt-Based Measurement Method
Mounting / Configuration
Bar Bus Mounting
View Details
Loop Type
Closed Loop
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
View Details