Hioki USA Corporation AC/DC Current Sensors(600A DC- 10kHz) CT7636

Description
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7636 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis. CAT IV 600 V Ideal for observing instantaneous waveforms in laboratories and other temperature-controll ed environments Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz
Description
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7636 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis. CAT IV 600 V Ideal for observing instantaneous waveforms in laboratories and other temperature-controll ed environments Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz

Suppliers

Company
Product
Description
Supplier Links
AC/DC Current Sensors(600A DC- 10kHz) - CT7636 - Transcat, Inc.
Rochester, NY, USA
AC/DC Current Sensors(600A DC- 10kHz)
CT7636
AC/DC Current Sensors(600A DC- 10kHz) CT7636
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7636 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis. CAT IV 600 V Ideal for observing instantaneous waveforms in laboratories and other temperature-controll ed environments Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz

Product Highlights

Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7636 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis.

  • CAT IV 600 V
  • Ideal for observing instantaneous waveforms in laboratories and other temperature-controlled environments
  • Ideal for site inspections by using detachable Display Unit
  • Four output formats to output data to loggers or other devices (via Display Unit)
  • WAVE, RMS, PEAK, Hz
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CT7636
Product Name AC/DC Current Sensors(600A DC- 10kHz)
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details
Current Sensors - 448-TLE4971A120T5UE0001XUMA1CT-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details