Hioki USA Corporation AC Flexible Current Sensor, 500/5000A, 3.94"diameter CT9667-01

Description
Product Highlights Hioki current sensors are best-in-class devices for use with power meters, PQAs and Memory HiCorders. The CT9667 series are flexible Rogowski type AC sensors comprising of 3 different models in various loop diameter sizes from 100 to 254 mm. The 100mm and 180mm diameter sensor also feature extra thin cables for easier looping around complicated wiring. All 3 sensors 500A/5000A ranges, making them ideal for measuring large load current. CAT IV 600 V, CAT III 1000 V Thinner cables are easy to use in confined spaces and with complicated wiring Shaped so that it’s easy to route through complex wiring Easily supports large current measurements up to 5000 A Wide 10 Hz to 20 kHz band with excellent frequency characteristics Choose from three conductor diameter sizes Combine with Hioki power meters or Memory HiCorders Rated input current: 5000 A AC/ 500 A AC Max. allowable input: 10000 A continuous (45 to 66 Hz, requires derating at frequency) Bandwidth: 10 Hz to 20 kHz (±3dB) Amplitude and phase accuracy: ±2 % rdg. ±0.3 % f.s. (45 to 66 Hz, at center of flexible loop) Phase: ±1 deg (45 to 66 Hz) Output voltage: 500 mV AC/f.s. (0.1 mV AC/A) at 5000 A range 500 mV AC/f.s. (1 mV AC/A) at 500 A range Max. rated voltage to earth: 1000 V AC (CAT III), 600 V AC (CAT IV) Each Unit Includes LR6 (AA) alkaline batteries ×2 Instruction manual ×1
Description
Product Highlights Hioki current sensors are best-in-class devices for use with power meters, PQAs and Memory HiCorders. The CT9667 series are flexible Rogowski type AC sensors comprising of 3 different models in various loop diameter sizes from 100 to 254 mm. The 100mm and 180mm diameter sensor also feature extra thin cables for easier looping around complicated wiring. All 3 sensors 500A/5000A ranges, making them ideal for measuring large load current. CAT IV 600 V, CAT III 1000 V Thinner cables are easy to use in confined spaces and with complicated wiring Shaped so that it’s easy to route through complex wiring Easily supports large current measurements up to 5000 A Wide 10 Hz to 20 kHz band with excellent frequency characteristics Choose from three conductor diameter sizes Combine with Hioki power meters or Memory HiCorders Rated input current: 5000 A AC/ 500 A AC Max. allowable input: 10000 A continuous (45 to 66 Hz, requires derating at frequency) Bandwidth: 10 Hz to 20 kHz (±3dB) Amplitude and phase accuracy: ±2 % rdg. ±0.3 % f.s. (45 to 66 Hz, at center of flexible loop) Phase: ±1 deg (45 to 66 Hz) Output voltage: 500 mV AC/f.s. (0.1 mV AC/A) at 5000 A range 500 mV AC/f.s. (1 mV AC/A) at 500 A range Max. rated voltage to earth: 1000 V AC (CAT III), 600 V AC (CAT IV) Each Unit Includes LR6 (AA) alkaline batteries ×2 Instruction manual ×1

Suppliers

Company
Product
Description
Supplier Links
AC Flexible Current Sensor, 500/5000A, 3.94
Rochester, NY, USA
AC Flexible Current Sensor, 500/5000A, 3.94"diameter
CT9667-01
AC Flexible Current Sensor, 500/5000A, 3.94"diameter CT9667-01
Product Highlights Hioki current sensors are best-in-class devices for use with power meters, PQAs and Memory HiCorders. The CT9667 series are flexible Rogowski type AC sensors comprising of 3 different models in various loop diameter sizes from 100 to 254 mm. The 100mm and 180mm diameter sensor also feature extra thin cables for easier looping around complicated wiring. All 3 sensors 500A/5000A ranges, making them ideal for measuring large load current. CAT IV 600 V, CAT III 1000 V Thinner cables are easy to use in confined spaces and with complicated wiring Shaped so that it’s easy to route through complex wiring Easily supports large current measurements up to 5000 A Wide 10 Hz to 20 kHz band with excellent frequency characteristics Choose from three conductor diameter sizes Combine with Hioki power meters or Memory HiCorders Rated input current: 5000 A AC/ 500 A AC Max. allowable input: 10000 A continuous (45 to 66 Hz, requires derating at frequency) Bandwidth: 10 Hz to 20 kHz (±3dB) Amplitude and phase accuracy: ±2 % rdg. ±0.3 % f.s. (45 to 66 Hz, at center of flexible loop) Phase: ±1 deg (45 to 66 Hz) Output voltage: 500 mV AC/f.s. (0.1 mV AC/A) at 5000 A range 500 mV AC/f.s. (1 mV AC/A) at 500 A range Max. rated voltage to earth: 1000 V AC (CAT III), 600 V AC (CAT IV) Each Unit Includes LR6 (AA) alkaline batteries ×2 Instruction manual ×1

Product Highlights

Hioki current sensors are best-in-class devices for use with power meters, PQAs and Memory HiCorders. The CT9667 series are flexible Rogowski type AC sensors comprising of 3 different models in various loop diameter sizes from 100 to 254 mm. The 100mm and 180mm diameter sensor also feature extra thin cables for easier looping around complicated wiring. All 3 sensors 500A/5000A ranges, making them ideal for measuring large load current.

  • CAT IV 600 V, CAT III 1000 V
  • Thinner cables are easy to use in confined spaces and with complicated wiring
  • Shaped so that it’s easy to route through complex wiring
  • Easily supports large current measurements up to 5000 A
  • Wide 10 Hz to 20 kHz band with excellent frequency characteristics
  • Choose from three conductor diameter sizes
  • Combine with Hioki power meters or Memory HiCorders
  • Rated input current: 5000 A AC/ 500 A AC
  • Max. allowable input: 10000 A continuous (45 to 66 Hz, requires derating at frequency)
  • Bandwidth: 10 Hz to 20 kHz (±3dB)
  • Amplitude and phase accuracy:
    • ±2 % rdg. ±0.3 % f.s. (45 to 66 Hz, at center of flexible loop)
    • Phase: ±1 deg (45 to 66 Hz)
  • Output voltage:
    • 500 mV AC/f.s. (0.1 mV AC/A) at 5000 A range
    • 500 mV AC/f.s. (1 mV AC/A) at 500 A range
  • Max. rated voltage to earth: 1000 V AC (CAT III), 600 V AC (CAT IV)

Each Unit Includes

  • LR6 (AA) alkaline batteries ×2
  • Instruction manual ×1
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CT9667-01
Product Name AC Flexible Current Sensor, 500/5000A, 3.94"diameter
Current Type AC Current
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-20AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details