Hioki USA Corporation AC/DC Current Sensors(100A DC- 10kHz) CT7631

Description
Product Description Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7631 is a 100 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis. CAT IV 600 V Ideal for observing instantaneous waveforms in laboratories and other temperature-controll ed environments Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz
Description
Product Description Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7631 is a 100 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis. CAT IV 600 V Ideal for observing instantaneous waveforms in laboratories and other temperature-controll ed environments Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz

Suppliers

Company
Product
Description
Supplier Links
AC/DC Current Sensors(100A DC- 10kHz) - CT7631 - Transcat, Inc.
Rochester, NY, USA
AC/DC Current Sensors(100A DC- 10kHz)
CT7631
AC/DC Current Sensors(100A DC- 10kHz) CT7631
Product Description Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7631 is a 100 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis. CAT IV 600 V Ideal for observing instantaneous waveforms in laboratories and other temperature-controll ed environments Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz

Product Description

Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7631 is a 100 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a Hioki memory recorder or logger for further analysis.

  • CAT IV 600 V
  • Ideal for observing instantaneous waveforms in laboratories and other temperature-controlled environments
  • Ideal for site inspections by using detachable Display Unit
  • Four output formats to output data to loggers or other devices (via Display Unit)
  • WAVE, RMS, PEAK, Hz
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CT7631
Product Name AC/DC Current Sensors(100A DC- 10kHz)
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4973RE35D5S0001XUMA1DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details