GMC-I GOSSEN-METRAWATT GMBH
Z219C -- CLIP-ON CURRENT SENSOR 1MA - 15A 1MV/MA; 1A -150A~, 1MV/A
GMC-I Gossen-Metrawatt GmbH
Clip-on current sensor 1mA - 15A 1mV/mA; 1A -150A~, 1mV/A
Z219C
Description
Product Highlights
Nom.Current:
0,001-15
1-150
CAT @..V: III 300
Cross Ø mm.: 15
Sensitivity:
1mV/mA
1mV/A
Frequency Range: 48..65..500Hz
Intrinsic Error ±(% v.M.+mA):
3% +0,15mA
2%+0,1mA
Suppliers
Clip-on current sensor 1mA - 15A 1mV/mA; 1A -150A~, 1mV/A
WZ12C
Product Highlights
Nom.Current:
0,001-15
1-150
CAT @..V: III 300
Cross Ø mm.: 15
Sensitivity:
1mV/mA
1mV/A
Frequency Range: 48..65..500Hz
Intrinsic Error ±(% v.M.+mA):
3% +0,15mA
2%+0,1mA
Product Highlights
- Nom.Current:
- CAT @..V: III 300
- Cross Ø mm.: 15
- Sensitivity:
- Frequency Range: 48..65..500Hz
- Intrinsic Error ±(% v.M.+mA):
Supplier's Site
Technical Specifications
Product Category
|
Current Sensors |
Product Number
|
WZ12C |
Product Name
|
Clip-on current sensor 1mA - 15A 1mV/mA; 1A -150A~, 1mV/A |
Current
|
1.00E-3 to 150 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Inductive
Mounting / Configuration
SMD; Surface mount
Electrical Output
"Output" is a switch or alarm signal
View Details
Technology
Hall-Effect
Current
50 amps
Voltage
3.1 volts
View Details
MultiDimension Technology Co., Ltd.
Technology
Inductive
Mounting / Configuration
Through Hole (Toroid)
Electrical Output
CAN2.0B
View Details
Current Type
DC Current
Electrical Output
Voltage; Outputs an analog current signal; ± 10 V / ± 20 mA / 4 ... 20 mA
Power Requirements
DC Powered
View Details