Hioki USA Corporation AC/DC Auto-Zero Current Sensor CT7742

Description
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7742 is a 2000 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger. Accurately measure and record even when the temperature changes Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz Rated measurement current: 2000 A AC/DC Max. measurement current: 2000 A (requires derating at frequency) Max. allowable peak input: 2840 A peak Bandwidth: DC to 5 kHz (-3dB) Typical accuracy: ±2.3 deg. (DC < f ≤ 66 Hz) Output rate: 0.1 mV/A Max. rated voltage to earth: AC/DC 600 V (CAT IV) AC/DC 1000 V (CAT III) Core diameter: φ 55 mm (2.17 in) or less Output connectors: HIOKI PL 14 Operating temperature range: -25 °C to 65 °C ( -13 °F to 149 °F ) Dimensions and mass: 64 mm (2.52 in)W × 195 mm (7.68 in)H × 34 mm (1.34 in)D, 510 g (18.0 oz), Cable length 2.5 m (8.20 ft)
Description
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7742 is a 2000 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger. Accurately measure and record even when the temperature changes Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz Rated measurement current: 2000 A AC/DC Max. measurement current: 2000 A (requires derating at frequency) Max. allowable peak input: 2840 A peak Bandwidth: DC to 5 kHz (-3dB) Typical accuracy: ±2.3 deg. (DC < f ≤ 66 Hz) Output rate: 0.1 mV/A Max. rated voltage to earth: AC/DC 600 V (CAT IV) AC/DC 1000 V (CAT III) Core diameter: φ 55 mm (2.17 in) or less Output connectors: HIOKI PL 14 Operating temperature range: -25 °C to 65 °C ( -13 °F to 149 °F ) Dimensions and mass: 64 mm (2.52 in)W × 195 mm (7.68 in)H × 34 mm (1.34 in)D, 510 g (18.0 oz), Cable length 2.5 m (8.20 ft)

Suppliers

Company
Product
Description
Supplier Links
AC/DC Auto-Zero Current Sensor - CT7742 - Transcat, Inc.
Rochester, NY, USA
AC/DC Auto-Zero Current Sensor
CT7742
AC/DC Auto-Zero Current Sensor CT7742
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7742 is a 2000 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger. Accurately measure and record even when the temperature changes Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz Rated measurement current: 2000 A AC/DC Max. measurement current: 2000 A (requires derating at frequency) Max. allowable peak input: 2840 A peak Bandwidth: DC to 5 kHz (-3dB) Typical accuracy: ±2.3 deg. (DC < f ≤ 66 Hz) Output rate: 0.1 mV/A Max. rated voltage to earth: AC/DC 600 V (CAT IV) AC/DC 1000 V (CAT III) Core diameter: φ 55 mm (2.17 in) or less Output connectors: HIOKI PL 14 Operating temperature range: -25 °C to 65 °C ( -13 °F to 149 °F ) Dimensions and mass: 64 mm (2.52 in)W × 195 mm (7.68 in)H × 34 mm (1.34 in)D, 510 g (18.0 oz), Cable length 2.5 m (8.20 ft)

Product Highlights

Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7742 is a 2000 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger.

  • Accurately measure and record even when the temperature changes
  • Ideal for site inspections by using detachable Display Unit
  • Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz
  • Rated measurement current: 2000 A AC/DC
  • Max. measurement current: 2000 A (requires derating at frequency)
  • Max. allowable peak input: 2840 A peak
  • Bandwidth: DC to 5 kHz (-3dB)
  • Typical accuracy: ±2.3 deg. (DC < f ≤ 66 Hz)
  • Output rate: 0.1 mV/A
  • Max. rated voltage to earth:
    • AC/DC 600 V (CAT IV)
    • AC/DC 1000 V (CAT III)
  • Core diameter: φ 55 mm (2.17 in) or less
  • Output connectors: HIOKI PL 14
  • Operating temperature range: -25 °C to 65 °C ( -13 °F to 149 °F )
  • Dimensions and mass: 64 mm (2.52 in)W × 195 mm (7.68 in)H × 34 mm (1.34 in)D, 510 g (18.0 oz), Cable length 2.5 m (8.20 ft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CT7742
Product Name AC/DC Auto-Zero Current Sensor
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-20AU-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers