Hioki USA Corporation AC/DC 500A Current Sensor 9709

Description
Product Highlights High-precision sensors to view waveforms or to use with power meters (for AC/DC) Super high precision: ±0.05% rdg. ±0.01% f.s. Excellent characteristics: Conductor position/external magnetic field/magnetization effect CAT III 1000 V Safety Convenient voltage output design Rated current 500A AC/DC (continuous 700A) Frequency band width DC to 100 kHz Accuracy (at 45 to 66 Hz) ±0.05 % rdg. ±0.01 % f.s., phase ±0.2 ° Output rate (with the 9555) 2 V/rated current range (waveform output, with the 9555) Max. circuit voltage 1000 V AC/DC, Note:The core, shield case, and electrical circuits are not insulated. Core jaw dia. Ø 36 mm(1.42 in) Power supply SENSOR UNIT 9555 (required) Dimensions, mass 160 mm(6.30 in)W × 112 mm(4.41 in)H × 50 mm(1.97 in)D, 850 g (30.0 oz), cord length: 3 m(9.84 ft)
Datasheet
Description
Product Highlights High-precision sensors to view waveforms or to use with power meters (for AC/DC) Super high precision: ±0.05% rdg. ±0.01% f.s. Excellent characteristics: Conductor position/external magnetic field/magnetization effect CAT III 1000 V Safety Convenient voltage output design Rated current 500A AC/DC (continuous 700A) Frequency band width DC to 100 kHz Accuracy (at 45 to 66 Hz) ±0.05 % rdg. ±0.01 % f.s., phase ±0.2 ° Output rate (with the 9555) 2 V/rated current range (waveform output, with the 9555) Max. circuit voltage 1000 V AC/DC, Note:The core, shield case, and electrical circuits are not insulated. Core jaw dia. Ø 36 mm(1.42 in) Power supply SENSOR UNIT 9555 (required) Dimensions, mass 160 mm(6.30 in)W × 112 mm(4.41 in)H × 50 mm(1.97 in)D, 850 g (30.0 oz), cord length: 3 m(9.84 ft)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC 500A Current Sensor - 9709 - Transcat, Inc.
Rochester, NY, USA
AC/DC 500A Current Sensor
9709
AC/DC 500A Current Sensor 9709
Product Highlights High-precision sensors to view waveforms or to use with power meters (for AC/DC) Super high precision: ±0.05% rdg. ±0.01% f.s. Excellent characteristics: Conductor position/external magnetic field/magnetization effect CAT III 1000 V Safety Convenient voltage output design Rated current 500A AC/DC (continuous 700A) Frequency band width DC to 100 kHz Accuracy (at 45 to 66 Hz) ±0.05 % rdg. ±0.01 % f.s., phase ±0.2 ° Output rate (with the 9555) 2 V/rated current range (waveform output, with the 9555) Max. circuit voltage 1000 V AC/DC, Note:The core, shield case, and electrical circuits are not insulated. Core jaw dia. Ø 36 mm(1.42 in) Power supply SENSOR UNIT 9555 (required) Dimensions, mass 160 mm(6.30 in)W × 112 mm(4.41 in)H × 50 mm(1.97 in)D, 850 g (30.0 oz), cord length: 3 m(9.84 ft)

Product Highlights

  • High-precision sensors to view waveforms or to use with power meters (for AC/DC)
  • Super high precision: ±0.05% rdg. ±0.01% f.s.
  • Excellent characteristics: Conductor position/external magnetic field/magnetization effect
  • CAT III 1000 V Safety
  • Convenient voltage output design
  • Rated current 500A AC/DC (continuous 700A)
  • Frequency band width DC to 100 kHz
  • Accuracy (at 45 to 66 Hz) ±0.05 % rdg. ±0.01 % f.s., phase ±0.2 °
  • Output rate (with the 9555) 2 V/rated current range (waveform output, with the 9555)
  • Max. circuit voltage 1000 V AC/DC, Note:The core, shield case, and electrical circuits are not insulated.
  • Core jaw dia. Ø 36 mm(1.42 in)
  • Power supply SENSOR UNIT 9555 (required)
  • Dimensions, mass 160 mm(6.30 in)W × 112 mm(4.41 in)H × 50 mm(1.97 in)D, 850 g (30.0 oz), cord length: 3 m(9.84 ft)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number 9709
Product Name AC/DC 500A Current Sensor
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Current Sensors - 448-TLE4972AE35D5XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Electrical Output Voltage
View Details
2 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details