Hioki USA Corporation AC/DC Auto Zero Current Sensor (600A DC-5kHz) CT7736

Description
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7736 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger. CAT IV 600 V Accurately measure and record even when the temperature changes Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz
Description
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7736 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger. CAT IV 600 V Accurately measure and record even when the temperature changes Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz

Suppliers

Company
Product
Description
Supplier Links
AC/DC Auto Zero Current Sensor (600A DC-5kHz) - CT7736 - Transcat, Inc.
Rochester, NY, USA
AC/DC Auto Zero Current Sensor (600A DC-5kHz)
CT7736
AC/DC Auto Zero Current Sensor (600A DC-5kHz) CT7736
Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7736 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger. CAT IV 600 V Accurately measure and record even when the temperature changes Ideal for site inspections by using detachable Display Unit Four output formats to output data to loggers or other devices (via Display Unit) WAVE, RMS, PEAK, Hz

Product Highlights

Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7736 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended temperature range and auto-zero adjustment to minimize drift due to wide temperature changes that occur during long-term testing. Further extend the functionality of this system by connecting the Display Unit with a Hioki memory recorder or logger.

  • CAT IV 600 V
  • Accurately measure and record even when the temperature changes
  • Ideal for site inspections by using detachable Display Unit
  • Four output formats to output data to loggers or other devices (via Display Unit)
  • WAVE, RMS, PEAK, Hz
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CT7736
Product Name AC/DC Auto Zero Current Sensor (600A DC-5kHz)
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details