Hioki USA Corporation AC/DC Current Sensor Display CM7290

Description
Product Highlights Power supply and signal output for Current Sensor CT7600 and CT7700 series Simultaneous dual display of the measured values, frequency, and output rate Four output formats to output data to loggers or other devices (via Display Unit) Supports AC adapter, AA alkaline batteries, and external power supply The CM7290 is the display and output unit for the CT7600 and CT7700 AC/DC Current Sensor series, creating a standalone clamp meter for field use or enabling waveform signals to be output to a Hioki memory recorder or logger for further analysis. By connecting an AC/DC current sensor to the Display Unit CM7290 and the Display Unit to a data logger or Memory HiCorder, you can output: An analog signal generated by converting the input waveform to a series of RMS values (using RMS mode for RMS output) An analog signal generated by detecting the current waveform’s peak value (using PEAK mode for peak output An analog waveform generated by detecting the frequency of the current waveform (using FREQ mode for frequency output)
Description
Product Highlights Power supply and signal output for Current Sensor CT7600 and CT7700 series Simultaneous dual display of the measured values, frequency, and output rate Four output formats to output data to loggers or other devices (via Display Unit) Supports AC adapter, AA alkaline batteries, and external power supply The CM7290 is the display and output unit for the CT7600 and CT7700 AC/DC Current Sensor series, creating a standalone clamp meter for field use or enabling waveform signals to be output to a Hioki memory recorder or logger for further analysis. By connecting an AC/DC current sensor to the Display Unit CM7290 and the Display Unit to a data logger or Memory HiCorder, you can output: An analog signal generated by converting the input waveform to a series of RMS values (using RMS mode for RMS output) An analog signal generated by detecting the current waveform’s peak value (using PEAK mode for peak output An analog waveform generated by detecting the frequency of the current waveform (using FREQ mode for frequency output)

Suppliers

Company
Product
Description
Supplier Links
AC/DC Current Sensor Display - CM7290 - Transcat, Inc.
Rochester, NY, USA
AC/DC Current Sensor Display
CM7290
AC/DC Current Sensor Display CM7290
Product Highlights Power supply and signal output for Current Sensor CT7600 and CT7700 series Simultaneous dual display of the measured values, frequency, and output rate Four output formats to output data to loggers or other devices (via Display Unit) Supports AC adapter, AA alkaline batteries, and external power supply The CM7290 is the display and output unit for the CT7600 and CT7700 AC/DC Current Sensor series, creating a standalone clamp meter for field use or enabling waveform signals to be output to a Hioki memory recorder or logger for further analysis. By connecting an AC/DC current sensor to the Display Unit CM7290 and the Display Unit to a data logger or Memory HiCorder, you can output: An analog signal generated by converting the input waveform to a series of RMS values (using RMS mode for RMS output) An analog signal generated by detecting the current waveform’s peak value (using PEAK mode for peak output An analog waveform generated by detecting the frequency of the current waveform (using FREQ mode for frequency output)

Product Highlights

  • Power supply and signal output for Current Sensor CT7600 and CT7700 series
  • Simultaneous dual display of the measured values, frequency, and output rate
  • Four output formats to output data to loggers or other devices (via Display Unit)
  • Supports AC adapter, AA alkaline batteries, and external power supply

The CM7290 is the display and output unit for the CT7600 and CT7700 AC/DC Current Sensor series, creating a standalone clamp meter for field use or enabling waveform signals to be output to a Hioki memory recorder or logger for further analysis.

By connecting an AC/DC current sensor to the Display Unit CM7290 and the Display Unit to a data logger or Memory HiCorder, you can output:

  • An analog signal generated by converting the input waveform to a series of RMS values (using RMS mode for RMS output)
  • An analog signal generated by detecting the current waveform’s peak value (using PEAK mode for peak output
  • An analog waveform generated by detecting the frequency of the current waveform (using FREQ mode for frequency output)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CM7290
Product Name AC/DC Current Sensor Display
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Non-Isolated Gate Driver Ic; Quiescent Current Infineon - 17AC9933 - Newark, An Avnet Company
Specs
Operating Temperature -40 F (-40 C)
Voltage 9.5 to 20 volts
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details