Hioki USA Corporation 1000 Amp Current Sensor 9669

Description
Product Highlights Clamp-on sensor for the Power Quality Analyzer 3196, 3197 and Clamp On Power HiTester 3169 For input up to AC 1000A Designed with a safety barrier to protect the user from being in direct contact with live conductors Rated input current: 1000 A AC Rated output current: 0.5 V AC Accuracy (at 45 to 66 Hz) Amplitude: ± 1.0 % rdg. ±0.01 % f.s. (Full scale (f.s.) is the 3196 range value) Phase: ± 1° or less Frequency characteristics: 66 Hz to 5 kHz (±1 % or less from accuracy) Max. allowable input: continuous 1000 A rms (45 to 66 Hz) Max. circuit voltage: 600 V AC rms (insulated wire) Core jaw dia.: Ø55 mm (2.17 in), 80 mm (3.15 in) × 20 mm (0.79 in) busbar Dimensions: 99.5 mm (3.92 in) W × 188 mm (7.40 in) H × 42 mm (1.65 in) D Mass: 590 g (20.8 oz) Cord length: 3 m (9.84 ft)
Description
Product Highlights Clamp-on sensor for the Power Quality Analyzer 3196, 3197 and Clamp On Power HiTester 3169 For input up to AC 1000A Designed with a safety barrier to protect the user from being in direct contact with live conductors Rated input current: 1000 A AC Rated output current: 0.5 V AC Accuracy (at 45 to 66 Hz) Amplitude: ± 1.0 % rdg. ±0.01 % f.s. (Full scale (f.s.) is the 3196 range value) Phase: ± 1° or less Frequency characteristics: 66 Hz to 5 kHz (±1 % or less from accuracy) Max. allowable input: continuous 1000 A rms (45 to 66 Hz) Max. circuit voltage: 600 V AC rms (insulated wire) Core jaw dia.: Ø55 mm (2.17 in), 80 mm (3.15 in) × 20 mm (0.79 in) busbar Dimensions: 99.5 mm (3.92 in) W × 188 mm (7.40 in) H × 42 mm (1.65 in) D Mass: 590 g (20.8 oz) Cord length: 3 m (9.84 ft)

Suppliers

Company
Product
Description
Supplier Links
1000 Amp Current Sensor - 9669 - Transcat, Inc.
Rochester, NY, USA
1000 Amp Current Sensor
9669
1000 Amp Current Sensor 9669
Product Highlights Clamp-on sensor for the Power Quality Analyzer 3196, 3197 and Clamp On Power HiTester 3169 For input up to AC 1000A Designed with a safety barrier to protect the user from being in direct contact with live conductors Rated input current: 1000 A AC Rated output current: 0.5 V AC Accuracy (at 45 to 66 Hz) Amplitude: ± 1.0 % rdg. ±0.01 % f.s. (Full scale (f.s.) is the 3196 range value) Phase: ± 1° or less Frequency characteristics: 66 Hz to 5 kHz (±1 % or less from accuracy) Max. allowable input: continuous 1000 A rms (45 to 66 Hz) Max. circuit voltage: 600 V AC rms (insulated wire) Core jaw dia.: Ø55 mm (2.17 in), 80 mm (3.15 in) × 20 mm (0.79 in) busbar Dimensions: 99.5 mm (3.92 in) W × 188 mm (7.40 in) H × 42 mm (1.65 in) D Mass: 590 g (20.8 oz) Cord length: 3 m (9.84 ft)

Product Highlights

  • Clamp-on sensor for the Power Quality Analyzer 3196, 3197 and Clamp On Power HiTester 3169
  • For input up to AC 1000A
  • Designed with a safety barrier to protect the user from being in direct contact with live conductors
  • Rated input current: 1000 A AC
  • Rated output current: 0.5 V AC
  • Accuracy (at 45 to 66 Hz) Amplitude: ± 1.0 % rdg. ±0.01 % f.s. (Full scale (f.s.) is the 3196 range value)
  • Phase: ± 1° or less
  • Frequency characteristics: 66 Hz to 5 kHz (±1 % or less from accuracy)
  • Max. allowable input: continuous 1000 A rms (45 to 66 Hz)
  • Max. circuit voltage: 600 V AC rms (insulated wire)
  • Core jaw dia.: Ø55 mm (2.17 in), 80 mm (3.15 in) × 20 mm (0.79 in) busbar
  • Dimensions: 99.5 mm (3.92 in) W × 188 mm (7.40 in) H × 42 mm (1.65 in) D
  • Mass: 590 g (20.8 oz)
  • Cord length: 3 m (9.84 ft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number 9669
Product Name 1000 Amp Current Sensor
Current 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLI4971-A050T5-E0001 - TLI4971-A050T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 50 amps
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details