HIOKI USA CORPORATION
CT6862-10 -- AC/DC CURRENT SENSOR (50A)
Hioki USA Corporation
AC/DC Current Sensor (50A)
CT6862-10
Description
Product Highlights
CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft)
Description
Product Highlights
CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft)
Suppliers
Product Highlights
CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft)
Product Highlights
- CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft)
Supplier's Site
Technical Specifications
|
Product Category
|
Current Sensors |
|
Product Number
|
CT6862-10 |
|
Product Name
|
AC/DC Current Sensor (50A) |
|
Current Type
|
AC Current; DC Current
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Configuration
Module
Electrical Output
Outputs an analog current signal
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Allegro MicroSystems Inc.
Technology
Hall-Effect
Operating Temperature
-40 to 302 F (-40 to 150 C)
Current
0.0 to 400 amps
View Details
2 suppliers
Current Type
DC Current
Technology
Shunt-Based Measurement Method
Mounting / Configuration
Clamp or Bolt On; Bar Bus Mounting
View Details
Loop Type
Closed Loop
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
View Details