Hioki USA Corporation AC/DC Current Sensor(200A) CT6863

Description
Product Highlights Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly the same cable condition as the real operation of a device under test. Insert loss is far smaller than with a shunt resistor so the operation of a device under test is not affected. A wide range of measurements are possible, including battery charge and discharge measurement and inverter secondary circuit measurement. A wide operating temperature range allows the sensor to be used in the same environment conditions as a device under test. Installing a power line is simple, secure, and safe. Excellent characteristics reduce the effect of the conductor position, external magnetic field, and magnetization CAT III 1000V Safe Convenient voltage output design
Description
Product Highlights Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly the same cable condition as the real operation of a device under test. Insert loss is far smaller than with a shunt resistor so the operation of a device under test is not affected. A wide range of measurements are possible, including battery charge and discharge measurement and inverter secondary circuit measurement. A wide operating temperature range allows the sensor to be used in the same environment conditions as a device under test. Installing a power line is simple, secure, and safe. Excellent characteristics reduce the effect of the conductor position, external magnetic field, and magnetization CAT III 1000V Safe Convenient voltage output design

Suppliers

Company
Product
Description
Supplier Links
AC/DC Current Sensor(200A) - CT6863 - Transcat, Inc.
Rochester, NY, USA
AC/DC Current Sensor(200A)
CT6863
AC/DC Current Sensor(200A) CT6863
Product Highlights Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly the same cable condition as the real operation of a device under test. Insert loss is far smaller than with a shunt resistor so the operation of a device under test is not affected. A wide range of measurements are possible, including battery charge and discharge measurement and inverter secondary circuit measurement. A wide operating temperature range allows the sensor to be used in the same environment conditions as a device under test. Installing a power line is simple, secure, and safe. Excellent characteristics reduce the effect of the conductor position, external magnetic field, and magnetization CAT III 1000V Safe Convenient voltage output design

Product Highlights

  • Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390).
  • The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly the same cable condition as the real operation of a device under test.
  • Insert loss is far smaller than with a shunt resistor so the operation of a device under test is not affected.
  • A wide range of measurements are possible, including battery charge and discharge measurement and inverter secondary circuit measurement.
  • A wide operating temperature range allows the sensor to be used in the same environment conditions as a device under test.
  • Installing a power line is simple, secure, and safe.
  • Excellent characteristics reduce the effect of the conductor position, external magnetic field, and magnetization
  • CAT III 1000V Safe
  • Convenient voltage output design
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CT6863
Product Name AC/DC Current Sensor(200A)
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details