Hioki USA Corporation AC/DC Current Sensor(1000A) CT6865

Description
Product Highlights Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics Applications in the fields of electric and hybrid electric vehicles A wide operating temperature range is fit to the automobile measurement Applications in generating electricity by the sun light, a battery charge and discharge measurement and inverter secondary circuit measurement For observing waveforms to be used with the MEMORY HiCORDERs Supplied w/6 Mark bands, Operating manual 1-Year Warranty
Description
Product Highlights Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics Applications in the fields of electric and hybrid electric vehicles A wide operating temperature range is fit to the automobile measurement Applications in generating electricity by the sun light, a battery charge and discharge measurement and inverter secondary circuit measurement For observing waveforms to be used with the MEMORY HiCORDERs Supplied w/6 Mark bands, Operating manual 1-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
AC/DC Current Sensor(1000A) - CT6865 - Transcat, Inc.
Rochester, NY, USA
AC/DC Current Sensor(1000A)
CT6865
AC/DC Current Sensor(1000A) CT6865
Product Highlights Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics Applications in the fields of electric and hybrid electric vehicles A wide operating temperature range is fit to the automobile measurement Applications in generating electricity by the sun light, a battery charge and discharge measurement and inverter secondary circuit measurement For observing waveforms to be used with the MEMORY HiCORDERs Supplied w/6 Mark bands, Operating manual 1-Year Warranty

Product Highlights

  • Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy
  • Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics
  • Applications in the fields of electric and hybrid electric vehicles
  • A wide operating temperature range is fit to the automobile measurement
  • Applications in generating electricity by the sun light, a battery charge and discharge measurement and inverter secondary circuit measurement
  • For observing waveforms to be used with the MEMORY HiCORDERs
  • Supplied w/6 Mark bands, Operating manual
  • 1-Year Warranty
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Sensors
Product Number CT6865
Product Name AC/DC Current Sensor(1000A)
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4973A025T5S0001XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details