KSB AG Dual-plated Wafer Type Check Valve SERIE 2000

Description
Design Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25 / 40, Class 150, Class 300. EN, ANSI and JIS flange connections available. Overview of technical data Body design Straight pattern body; Wafer body Dimension standard API 594 CLASS 125; API 594 CLASS 150;API 594 CLASS 300 Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Wafer- type design Body material (EN standard) JS 1025; JL 1040;P250GH;1.4408 DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Water; Energy;Industry and process engineering;Building services;Oil / Gas Body material Cast stainless steel; Cast steel;Cast iron;Nodular cast iron PN max. 50 Maximum temperature 538 °C Minimum temperature 196- °C Body/bonnet seal element None ( single-piece body)
Description
Design Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25 / 40, Class 150, Class 300. EN, ANSI and JIS flange connections available. Overview of technical data Body design Straight pattern body; Wafer body Dimension standard API 594 CLASS 125; API 594 CLASS 150;API 594 CLASS 300 Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Wafer- type design Body material (EN standard) JS 1025; JL 1040;P250GH;1.4408 DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Water; Energy;Industry and process engineering;Building services;Oil / Gas Body material Cast stainless steel; Cast steel;Cast iron;Nodular cast iron PN max. 50 Maximum temperature 538 °C Minimum temperature 196- °C Body/bonnet seal element None ( single-piece body)

Suppliers

Company
Product
Description
Supplier Links
Dual-plated Wafer Type Check Valve - SERIE 2000 - KSB AG
Frankenthal, Germany
Dual-plated Wafer Type Check Valve
SERIE 2000
Dual-plated Wafer Type Check Valve SERIE 2000
Design Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25 / 40, Class 150, Class 300. EN, ANSI and JIS flange connections available. Overview of technical data Body design Straight pattern body; Wafer body Dimension standard API 594 CLASS 125; API 594 CLASS 150;API 594 CLASS 300 Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Wafer- type design Body material (EN standard) JS 1025; JL 1040;P250GH;1.4408 DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Water; Energy;Industry and process engineering;Building services;Oil / Gas Body material Cast stainless steel; Cast steel;Cast iron;Nodular cast iron PN max. 50 Maximum temperature 538 °C Minimum temperature 196- °C Body/bonnet seal element None ( single-piece body)

Design
Dual-plated wafer type check valve, single-piece body.
Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25 / 40, Class 150, Class 300. EN, ANSI and JIS flange connections available.

Overview of technical data

Body design

Straight pattern body; Wafer body

Dimension standard

API 594 CLASS 125; API 594 CLASS 150;API 594 CLASS 300

Valve disc/plug material

Soft and metal- to-metal seat

Threaded-end design

Wafer- type design

Body material (EN standard)

JS 1025; JL 1040;P250GH;1.4408

DN max.

600

DN min.

50

eClass assignment

37010802

Main applications

Water; Energy;Industry and process engineering;Building services;Oil / Gas

Body material

Cast stainless steel; Cast steel;Cast iron;Nodular cast iron

PN max.

50

Maximum temperature

538 °C

Minimum temperature

196- °C

Body/bonnet seal element

None ( single-piece body)
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SERIE 2000
Product Name Dual-plated Wafer Type Check Valve
Valve Type Metal Seated (optional feature); Wafer; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Gas
Valve Size 1.97 to 23.62 inch (50.00 to 600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-AAA-SZ 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A/R-507
Valve Size 0.38 inch (9.52 mm)
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details