KSB AG Three-piece Ball Valve ISO VU

Description
Design Three-piece ball valve with full or reduced bore, plastomersealing. With lever or gearbox, pneumatic or electric actuator. Connection options: BSP or NPT thread, socket or butt weld ends. Applications General industry, power stations, chemical, paper, food, pharmaceutical industries. Overview of technical data Ball material 1. 4027;1.4408;A 479 316 Dimension standard EN 558- 1/1;EN 558-2/5;EN 558-1/27 Valve disc/plug material Soft seat Threaded-end design Internal thread; butt weld end design Body material (EN standard) 1. 4060;1.4401 DN max. 100 DN min. 8 eClass assignment 37010401 Main applications Industry and process engineering; Shipping / Shipbuilding Body material Stainless steel; Forged steel PN max. 70 Maximum temperature 250 °C Minimum temperature 10- °C
Description
Design Three-piece ball valve with full or reduced bore, plastomersealing. With lever or gearbox, pneumatic or electric actuator. Connection options: BSP or NPT thread, socket or butt weld ends. Applications General industry, power stations, chemical, paper, food, pharmaceutical industries. Overview of technical data Ball material 1. 4027;1.4408;A 479 316 Dimension standard EN 558- 1/1;EN 558-2/5;EN 558-1/27 Valve disc/plug material Soft seat Threaded-end design Internal thread; butt weld end design Body material (EN standard) 1. 4060;1.4401 DN max. 100 DN min. 8 eClass assignment 37010401 Main applications Industry and process engineering; Shipping / Shipbuilding Body material Stainless steel; Forged steel PN max. 70 Maximum temperature 250 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Three-piece Ball Valve - ISO VU - KSB AG
Frankenthal, Germany
Three-piece Ball Valve
ISO VU
Three-piece Ball Valve ISO VU
Design Three-piece ball valve with full or reduced bore, plastomersealing. With lever or gearbox, pneumatic or electric actuator. Connection options: BSP or NPT thread, socket or butt weld ends. Applications General industry, power stations, chemical, paper, food, pharmaceutical industries. Overview of technical data Ball material 1. 4027;1.4408;A 479 316 Dimension standard EN 558- 1/1;EN 558-2/5;EN 558-1/27 Valve disc/plug material Soft seat Threaded-end design Internal thread; butt weld end design Body material (EN standard) 1. 4060;1.4401 DN max. 100 DN min. 8 eClass assignment 37010401 Main applications Industry and process engineering; Shipping / Shipbuilding Body material Stainless steel; Forged steel PN max. 70 Maximum temperature 250 °C Minimum temperature 10- °C

Design
Three-piece ball valve with full or reduced bore, plastomersealing. With lever or gearbox, pneumatic or electric actuator. Connection options: BSP or NPT thread, socket or butt weld ends.
Applications
General industry, power stations, chemical, paper, food, pharmaceutical industries.

Overview of technical data

Ball material

1. 4027;1.4408;A 479 316

Dimension standard

EN 558- 1/1;EN 558-2/5;EN 558-1/27

Valve disc/plug material

Soft seat

Threaded-end design

Internal thread; butt weld end design

Body material (EN standard)

1. 4060;1.4401

DN max.

100

DN min.

8

eClass assignment

37010401

Main applications

Industry and process engineering; Shipping / Shipbuilding

Body material

Stainless steel; Forged steel

PN max.

70

Maximum temperature

250 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ISO VU
Product Name Three-piece Ball Valve
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Pharmaceuticals; Chemical
Valve Size 0.31 to 3.94 inch (8.00 to 100.00 mm)
Maximum Pressure 1015.26 psi (715 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-312E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Ball Valves - 648658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details