KSB AG Diaphragm Valve SISTO-B

Description
Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 10. Applications Biotechnology, sterile processes, food and pharmaceutical industry. Overview of technical data Actuator options available ex works Pneumatic actuator type MAT- P/PC Body material(s) (ASTM standard) 4 Body design Straight pattern body Certification FDA ( CFR21 177.2600) No dead volume" design Yes Valve disc/plug material Soft seat Threaded-end design Wafer- type design;butt weld end design Body material (EN standard) 1. 4435 DN max. 100 DN min. 6 Body material Stainless steel PN max. 10 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal element Inserted diaphragm
Description
Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 10. Applications Biotechnology, sterile processes, food and pharmaceutical industry. Overview of technical data Actuator options available ex works Pneumatic actuator type MAT- P/PC Body material(s) (ASTM standard) 4 Body design Straight pattern body Certification FDA ( CFR21 177.2600) No dead volume" design Yes Valve disc/plug material Soft seat Threaded-end design Wafer- type design;butt weld end design Body material (EN standard) 1. 4435 DN max. 100 DN min. 6 Body material Stainless steel PN max. 10 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal element Inserted diaphragm

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Valve - SISTO-B - KSB AG
Frankenthal, Germany
Diaphragm Valve
SISTO-B
Diaphragm Valve SISTO-B
Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 10. Applications Biotechnology, sterile processes, food and pharmaceutical industry. Overview of technical data Actuator options available ex works Pneumatic actuator type MAT- P/PC Body material(s) (ASTM standard) 4 Body design Straight pattern body Certification FDA ( CFR21 177.2600) No dead volume" design Yes Valve disc/plug material Soft seat Threaded-end design Wafer- type design;butt weld end design Body material (EN standard) 1. 4435 DN max. 100 DN min. 6 Body material Stainless steel PN max. 10 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal element Inserted diaphragm

Design
Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 10.
Applications
Biotechnology, sterile processes, food and pharmaceutical industry.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type MAT- P/PC

Body material(s) (ASTM standard)

4

Body design

Straight pattern body

Certification

FDA ( CFR21 177.2600)

No dead volume" design

Yes

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design;butt weld end design

Body material (EN standard)

1. 4435

DN max.

100

DN min.

6

Body material

Stainless steel

PN max.

10

Maximum temperature

160 °C

Minimum temperature

10- °C

Actuator closing time

0

Max. torque

0

Min. ambient temperature, actuator

0

Ambient temperature, actuator

0

Actuator limit switch

Yes

Actuator position feedback

Yes

Body/bonnet seal element

Inserted diaphragm
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SISTO-B
Product Name Diaphragm Valve
Valve Type Diaphragm
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Sterile Processes; Chemical
Valve Size 0.24 to 3.94 inch (6.00 to 100.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161645014 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Solenoid Valves - 1215803 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Air
View Details