KSB AG Butterfly Valve for Building Services BOAXMAT-S

Description
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. Electric actuator by BERNARD CONTROLS: LE / SD type series for on/off control. Applications Heating, ventilation, air-conditioning, for drinking water. Overview of technical data Actuator options available ex works Electric actuator type ACTELEC Type of control On / Off function Actuator movement Rotation Body design Lug body; Median rib body Anti-condensation feature Yes Valve disc material 1. 4301;JS 1030 + NI Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XV;EPDM-XC Valve disc/plug material Soft seat Threaded-end design Wafer- type design Body material (EN standard) JS 1030 DN max. 400 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C Min. ambient temperature, actuator 20- °C Ambient temperature, actuator 70 °C Actuator limit switch Yes Actuator position feedback No Position detection 1 open; 1 close
Description
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. Electric actuator by BERNARD CONTROLS: LE / SD type series for on/off control. Applications Heating, ventilation, air-conditioning, for drinking water. Overview of technical data Actuator options available ex works Electric actuator type ACTELEC Type of control On / Off function Actuator movement Rotation Body design Lug body; Median rib body Anti-condensation feature Yes Valve disc material 1. 4301;JS 1030 + NI Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XV;EPDM-XC Valve disc/plug material Soft seat Threaded-end design Wafer- type design Body material (EN standard) JS 1030 DN max. 400 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C Min. ambient temperature, actuator 20- °C Ambient temperature, actuator 70 °C Actuator limit switch Yes Actuator position feedback No Position detection 1 open; 1 close

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve for Building Services - BOAXMAT-S - KSB AG
Frankenthal, Germany
Butterfly Valve for Building Services
BOAXMAT-S
Butterfly Valve for Building Services BOAXMAT-S
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. Electric actuator by BERNARD CONTROLS: LE / SD type series for on/off control. Applications Heating, ventilation, air-conditioning, for drinking water. Overview of technical data Actuator options available ex works Electric actuator type ACTELEC Type of control On / Off function Actuator movement Rotation Body design Lug body; Median rib body Anti-condensation feature Yes Valve disc material 1. 4301;JS 1030 + NI Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XV;EPDM-XC Valve disc/plug material Soft seat Threaded-end design Wafer- type design Body material (EN standard) JS 1030 DN max. 400 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C Min. ambient temperature, actuator 20- °C Ambient temperature, actuator 70 °C Actuator limit switch Yes Actuator position feedback No Position detection 1 open; 1 close

Design
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. Electric actuator by BERNARD CONTROLS: LE / SD type series for on/off control.
Applications
Heating, ventilation, air-conditioning, for drinking water.

Overview of technical data

Actuator options available ex works

Electric actuator type ACTELEC

Type of control

On / Off function

Actuator movement

Rotation

Body design

Lug body; Median rib body

Anti-condensation feature

Yes

Valve disc material

1. 4301;JS 1030 + NI

Dimension standard

EN 558- 1/20 ISO 5752/20

Liner material

EPDM- XV;EPDM-XC

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design

Body material (EN standard)

JS 1030

DN max.

400

DN min.

20

eClass assignment

37010301

Main applications

Building services

Body material

Nodular cast iron

PN max.

16

Maximum temperature

130 °C

Minimum temperature

10- °C

Min. ambient temperature, actuator

20- °C

Ambient temperature, actuator

70 °C

Actuator limit switch

Yes

Actuator position feedback

No

Position detection

1 open; 1 close
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOAXMAT-S
Product Name Butterfly Valve for Building Services
Valve Type Butterfly
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  
Valve Size 0.79 to 15.75 inch (20.00 to 400.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 173728040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3-Way Toggle Valve - MJTV-3 - Clippard
Specs
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details