Design
Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hard-faced. Graphite gasket.
Pressure/temperature
Applications
Refineries, power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request.
Overview of technical data
|
Body material(s) (ASTM standard) | A182 F22; A105 |
|
Body design | Straight pattern body; Y-valve body |
|
Class(es) | 1500; 800;2500 |
|
Design standard | BS 5352 |
|
Size(s) (NPS) | 1/ 2" - 2" |
|
Valve disc/plug material | Metal- to-metal seat |
|
Threaded-end design | Threaded- end design;Socket weld end |
|
Pressure/Temperature | ASME B16. 34 |
|
Trim | Stellite; 13 Cr |
|
DN max. | 50 |
|
DN min. | 15 |
|
eClass assignment | 37010801 |
|
Main applications | Industry and process engineering; Energy;Oil / Gas |
|
Body material | Forged steel |
|
PN max. | 439 |
|
Maximum temperature | 593 °C |
|
Body/bonnet seal element | Internally and externally confined seal |
| KSB AG | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SICCA 800-2500 PCF |
| Product Name | Die-forged Piston Type Lift Valve |
| Valve Type | Metal Seated; Wafer; Check |
| Primary Material | Steel |
| Media | Water; Hot Water; Cold Water ; Gas; Steam; Non-Aggressive Fluids |
| Valve Size | 0.59 to 1.97 inch (15.00 to 50.00 mm) |