Design
Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible.
Applications
Shut-off and control duties in all industrial and energy applications.
Overview of technical data
|
Actuator options available ex works | Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO |
|
Body design | Lug body; Wafer body;Median rib body;U-section body |
|
Valve disc material | CC333G; 1.4401 POL.;1.4408;1.4408 POL.;JS 1030+COATING;1.4401 |
|
Dimension standard | EN 558- 1/20 ISO 5752/20 |
|
Liner material | HNBR- NH;EPDM-XV;EPDM-XA;N |
|
Valve disc/plug material | Soft seat |
|
Threaded-end design | Wafer- type design;Flange design |
|
Body material (EN standard) | GP240GH+ N;JS 1030;JL 1040 |
|
DN max. | 1000 |
|
DN min. | 40 |
|
eClass assignment | 37010301 |
|
Main applications | Shipping / Shipbuilding;Industr |
|
Body material | Cast steel; Cast iron;Nodular cast iron |
|
PN max. | 16 |
|
Maximum temperature | 130 °C |
|
Minimum temperature | 10- °C |
| KSB AG | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ISORIA 16 |
| Product Name | Centered Disc Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Cast Iron (optional feature); Steel (optional feature) |
| Media | Water; Hot Water; Cold Water |
| Valve Size | 1.57 to 39.37 inch (40.00 to 1000.00 mm) |
| Maximum Pressure | 232.06 psi (163 m H2O) |