KSB AG Centered Disc Butterfly Valve BOAX-B MAT-P

Description
Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular cast iron or stainless steel. EN, ASME connections possible. Pneumatic scotch-yoke actuator with VDI/VDE interface for open/closed position signalling via AMTROBOX C and Namur interface for control air supply. Engineering contractors, for water, crude oil and oils. Shut-off and control duties in water management, water supply, water treatment, drainage and irrigation.
Description
Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular cast iron or stainless steel. EN, ASME connections possible. Pneumatic scotch-yoke actuator with VDI/VDE interface for open/closed position signalling via AMTROBOX C and Namur interface for control air supply. Engineering contractors, for water, crude oil and oils. Shut-off and control duties in water management, water supply, water treatment, drainage and irrigation.

Suppliers

Company
Product
Description
Supplier Links
Centered Disc Butterfly Valve - BOAX-B MAT-P - KSB AG
Frankenthal, Germany
Centered Disc Butterfly Valve
BOAX-B MAT-P
Centered Disc Butterfly Valve BOAX-B MAT-P
Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular cast iron or stainless steel. EN, ASME connections possible. Pneumatic scotch-yoke actuator with VDI/VDE interface for open/closed position signalling via AMTROBOX C and Namur interface for control air supply. Engineering contractors, for water, crude oil and oils. Shut-off and control duties in water management, water supply, water treatment, drainage and irrigation.

Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K).
With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular cast iron or stainless steel. EN, ASME connections possible. Pneumatic scotch-yoke actuator with VDI/VDE interface for open/closed position signalling via AMTROBOX C and Namur interface for control air supply.
Engineering contractors, for water, crude oil and oils. Shut-off and
control duties in water management, water supply, water treatment, drainage and irrigation.

Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOAX-B MAT-P
Product Name Centered Disc Butterfly Valve
Valve Type Butterfly
Primary Material Cast Iron
Media Water; Gas; Oil
Valve Size 1.57 to 39.37 inch (40.00 to 1000.00 mm)
Maximum Pressure 145.04 to 232.06 psi (102 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-08 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP90-025-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-C LESS CONN 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details