KSB AG Diaphragm Valve SISTO-KB

Description
Design Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN10. Applications In building services, industrial plants, power stations; suitable for abrasive and aggressive products such as service water, waste water, acids, alkaline solutions, sludges and suspensions. Overview of technical data Actuator options available ex works Electric actuator type MAT- E;Pneumatic actuator type MAT-P/PC Body design Straight pattern body Bonnet design Bonnet Coating Yes No dead volume" design Yes Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Rising Lining Yes Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JS 1025; JL 1040 DN max. 200 DN min. 15 eClass assignment 37010206 Main applications Shipping / Shipbuilding;Water;O il / Gas;Energy;Industry and process engineering;Waste water / sewage;Mining / Dredge;Building services Body material Cast iron; Nodular cast iron PN max. 10 Maximum temperature 140 °C Minimum temperature 10- °C Body/bonnet seal element Inserted diaphragm
Description
Design Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN10. Applications In building services, industrial plants, power stations; suitable for abrasive and aggressive products such as service water, waste water, acids, alkaline solutions, sludges and suspensions. Overview of technical data Actuator options available ex works Electric actuator type MAT- E;Pneumatic actuator type MAT-P/PC Body design Straight pattern body Bonnet design Bonnet Coating Yes No dead volume" design Yes Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Rising Lining Yes Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JS 1025; JL 1040 DN max. 200 DN min. 15 eClass assignment 37010206 Main applications Shipping / Shipbuilding;Water;O il / Gas;Energy;Industry and process engineering;Waste water / sewage;Mining / Dredge;Building services Body material Cast iron; Nodular cast iron PN max. 10 Maximum temperature 140 °C Minimum temperature 10- °C Body/bonnet seal element Inserted diaphragm

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Valve - SISTO-KB - KSB AG
Frankenthal, Germany
Diaphragm Valve
SISTO-KB
Diaphragm Valve SISTO-KB
Design Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN10. Applications In building services, industrial plants, power stations; suitable for abrasive and aggressive products such as service water, waste water, acids, alkaline solutions, sludges and suspensions. Overview of technical data Actuator options available ex works Electric actuator type MAT- E;Pneumatic actuator type MAT-P/PC Body design Straight pattern body Bonnet design Bonnet Coating Yes No dead volume" design Yes Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Rising Lining Yes Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JS 1025; JL 1040 DN max. 200 DN min. 15 eClass assignment 37010206 Main applications Shipping / Shipbuilding;Water;O il / Gas;Energy;Industry and process engineering;Waste water / sewage;Mining / Dredge;Building services Body material Cast iron; Nodular cast iron PN max. 10 Maximum temperature 140 °C Minimum temperature 10- °C Body/bonnet seal element Inserted diaphragm

Design
Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN10.
Applications
In building services, industrial plants, power stations; suitable for abrasive and aggressive products such as service water, waste water, acids, alkaline solutions, sludges and suspensions.

Overview of technical data

Actuator options available ex works

Electric actuator type MAT- E;Pneumatic actuator type MAT-P/PC

Body design

Straight pattern body

Bonnet design

Bonnet

Coating

Yes

No dead volume" design

Yes

Dimension standard

EN 558- 1/1 ISO 5752/1

Handwheel movememt

Rising

Lining

Yes

Valve disc/plug material

Soft seat

Threaded-end design

Flange design

Body material (EN standard)

JS 1025; JL 1040

DN max.

200

DN min.

15

eClass assignment

37010206

Main applications

Shipping / Shipbuilding;Water;Oil / Gas;Energy;Industry and process engineering;Waste water / sewage;Mining / Dredge;Building services

Body material

Cast iron; Nodular cast iron

PN max.

10

Maximum temperature

140 °C

Minimum temperature

10- °C

Body/bonnet seal element

Inserted diaphragm
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SISTO-KB
Product Name Diaphragm Valve
Valve Type Diaphragm
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Powder Solids; Chemical
Valve Size 0.59 to 7.87 inch (15.00 to 200.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Solenoid Valves - 5000010176-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valve - 162983707 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details