KSB AG Flanged Non-return Valve BOACHEM RXA

Description
Design Flanged non-return valve made of stainless steel, check disc with closing spring, lapped seats. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Dimension standard EN 558- 1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) 1. 4408 DN max. 300 DN min. 15 eClass assignment 37010801 Main applications Industry and process engineering; Building services Body material Cast stainless steel PN max. 40 Maximum temperature 400 °C Minimum temperature 10- °C Body/bonnet seal element Internally and externally confined seal
Description
Design Flanged non-return valve made of stainless steel, check disc with closing spring, lapped seats. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Dimension standard EN 558- 1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) 1. 4408 DN max. 300 DN min. 15 eClass assignment 37010801 Main applications Industry and process engineering; Building services Body material Cast stainless steel PN max. 40 Maximum temperature 400 °C Minimum temperature 10- °C Body/bonnet seal element Internally and externally confined seal

Suppliers

Company
Product
Description
Supplier Links
Flanged Non-return Valve - BOACHEM RXA - KSB AG
Frankenthal, Germany
Flanged Non-return Valve
BOACHEM RXA
Flanged Non-return Valve BOACHEM RXA
Design Flanged non-return valve made of stainless steel, check disc with closing spring, lapped seats. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Dimension standard EN 558- 1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) 1. 4408 DN max. 300 DN min. 15 eClass assignment 37010801 Main applications Industry and process engineering; Building services Body material Cast stainless steel PN max. 40 Maximum temperature 400 °C Minimum temperature 10- °C Body/bonnet seal element Internally and externally confined seal

Design
Flanged non-return valve made of stainless steel, check disc with closing spring, lapped seats.
Applications
Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request.

Overview of technical data

Body design

Straight pattern body

Dimension standard

EN 558- 1/1 ISO 5752/1

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

Flange design

Body material (EN standard)

1. 4408

DN max.

300

DN min.

15

eClass assignment

37010801

Main applications

Industry and process engineering; Building services

Body material

Cast stainless steel

PN max.

40

Maximum temperature

400 °C

Minimum temperature

10- °C

Body/bonnet seal element

Internally and externally confined seal
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOACHEM RXA
Product Name Flanged Non-return Valve
Valve Type Metal Seated; Wafer; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Aggressive Fluids; Chemical
Valve Size 0.59 to 11.81 inch (15.00 to 300.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Pneumatic Mechanical Valves, SPR08(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
Solenoid Valves - 5000009597-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details